Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0201-5 HI3-0201-5

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180453-HI3-0201-5 Packaging: Tube Switch Circuit: SPST - NC Channel Capacitance (CS(off), CD(off)): 5.5pF, 5.5pF Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-DIP On-State Resistance (Maximum): 80Ohm Switch Time (Ton, Toff) (Maximum): 240ns, 500ns Current - Leakage (IS(off)) (Maximum): 500nA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Signal Processing Family Part Number: HI-201 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180453-HI3-0201-5 Packaging: Tube Switch Circuit: SPST - NC Channel Capacitance (CS(off), CD(off)): 5.5pF, 5.5pF Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-DIP On-State Resistance (Maximum): 80Ohm Switch Time (Ton, Toff) (Maximum): 240ns, 500ns Current - Leakage (IS(off)) (Maximum): 500nA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Signal Processing Family Part Number: HI-201 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0201-5 - 1180453-HI3-0201-5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0201-5
1180453-HI3-0201-5
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0201-5 1180453-HI3-0201-5
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180453-HI3-0201-5 Packaging: Tube Switch Circuit: SPST - NC Channel Capacitance (CS(off), CD(off)): 5.5pF, 5.5pF Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-DIP On-State Resistance (Maximum): 80Ohm Switch Time (Ton, Toff) (Maximum): 240ns, 500ns Current - Leakage (IS(off)) (Maximum): 500nA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Signal Processing Family Part Number: HI-201 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180453-HI3-0201-5
Packaging: Tube
Switch Circuit: SPST - NC
Channel Capacitance (CS(off), CD(off)): 5.5pF, 5.5pF
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-DIP
On-State Resistance (Maximum): 80Ohm
Switch Time (Ton, Toff) (Maximum): 240ns, 500ns
Current - Leakage (IS(off)) (Maximum): 500nA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Signal Processing
Family Part Number: HI-201
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Dual (V±): ±15V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0201-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HI3-0201-5
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI3-0201-5
IC SWITCH SPST-NCX4 80OHM 16DIP

IC SWITCH SPST-NCX4 80OHM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1180453-HI3-0201-5 HI3-0201-5
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0201-5 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature 0 to 75 C (32 to 167 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-174 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261052-SI2404-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers