Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0548-5 HI1-0548-5

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180416-HI1-0548-5 Packaging: Tube Channel-to-Channel Matching (ΔRon): 126Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 25pF Categories: Integrated Circuits Supplier Device Package: 16-CERDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-CDIP On-State Resistance (Maximum): 1.8kOhm Switch Time (Ton, Toff) (Maximum): 300ns, 300ns Current - Leakage (IS(off)) (Maximum): 30pA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: HI-548 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180416-HI1-0548-5 Packaging: Tube Channel-to-Channel Matching (ΔRon): 126Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 25pF Categories: Integrated Circuits Supplier Device Package: 16-CERDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-CDIP On-State Resistance (Maximum): 1.8kOhm Switch Time (Ton, Toff) (Maximum): 300ns, 300ns Current - Leakage (IS(off)) (Maximum): 30pA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: HI-548 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0548-5 - 1180416-HI1-0548-5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0548-5
1180416-HI1-0548-5
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0548-5 1180416-HI1-0548-5
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180416-HI1-0548-5 Packaging: Tube Channel-to-Channel Matching (ΔRon): 126Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 25pF Categories: Integrated Circuits Supplier Device Package: 16-CERDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-CDIP On-State Resistance (Maximum): 1.8kOhm Switch Time (Ton, Toff) (Maximum): 300ns, 300ns Current - Leakage (IS(off)) (Maximum): 30pA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: HI-548 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180416-HI1-0548-5
Packaging: Tube
Channel-to-Channel Matching (ΔRon): 126Ohm
Channel Capacitance (CS(off), CD(off)): 10pF, 25pF
Categories: Integrated Circuits
Supplier Device Package: 16-CERDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-CDIP
On-State Resistance (Maximum): 1.8kOhm
Switch Time (Ton, Toff) (Maximum): 300ns, 300ns
Current - Leakage (IS(off)) (Maximum): 30pA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: HI-548
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Dual (V±): ±15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1180416-HI1-0548-5
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0548-5
Operating Temperature 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-8033 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details