Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0539-5 HI1-0539-5

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180413-HI1-0539-5 Packaging: Tube Switch Circuit: SP4T Charge Injection: 10pC Crosstalk: -124dB at 1kHz Channel-to-Channel Matching (ΔRon): 4.5Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 7pF Categories: Integrated Circuits Supplier Device Package: 16-CERDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-CDIP On-State Resistance (Maximum): 900Ohm Switch Time (Ton, Toff) (Maximum): 750ns, 650ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: HI-539 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180413-HI1-0539-5 Packaging: Tube Switch Circuit: SP4T Charge Injection: 10pC Crosstalk: -124dB at 1kHz Channel-to-Channel Matching (ΔRon): 4.5Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 7pF Categories: Integrated Circuits Supplier Device Package: 16-CERDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-CDIP On-State Resistance (Maximum): 900Ohm Switch Time (Ton, Toff) (Maximum): 750ns, 650ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: HI-539 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0539-5 - 1180413-HI1-0539-5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0539-5
1180413-HI1-0539-5
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0539-5 1180413-HI1-0539-5
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180413-HI1-0539-5 Packaging: Tube Switch Circuit: SP4T Charge Injection: 10pC Crosstalk: -124dB at 1kHz Channel-to-Channel Matching (ΔRon): 4.5Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 7pF Categories: Integrated Circuits Supplier Device Package: 16-CERDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-CDIP On-State Resistance (Maximum): 900Ohm Switch Time (Ton, Toff) (Maximum): 750ns, 650ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: HI-539 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180413-HI1-0539-5
Packaging: Tube
Switch Circuit: SP4T
Charge Injection: 10pC
Crosstalk: -124dB at 1kHz
Channel-to-Channel Matching (ΔRon): 4.5Ohm
Channel Capacitance (CS(off), CD(off)): 5pF, 7pF
Categories: Integrated Circuits
Supplier Device Package: 16-CERDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-CDIP
On-State Resistance (Maximum): 900Ohm
Switch Time (Ton, Toff) (Maximum): 750ns, 650ns
Current - Leakage (IS(off)) (Maximum): 100pA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: HI-539
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Dual (V±): ±15V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0539-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HI1-0539-5
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI1-0539-5
DIFFERENTIAL MUX, 4 CHANNEL

DIFFERENTIAL MUX, 4 CHANNEL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1180413-HI1-0539-5 HI1-0539-5
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0539-5 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5303SLETR-T - 1134703-A5303SLETR-T - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP
View Details
7 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-174 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 702-SI32171-B-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers