Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - HI1-0524-5 HI1-0524-5

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 812742-HI1-0524-5 Features: Buffered Applications: Video -3db Bandwidth: 8MHz Voltage - Supply, Dual (V±): ±15V Number of Channels: 1 Part Status: Obsolete (End Of Life) Supplier Device Package: 18-CERDIP Temperature Range - Operating: 0°C ~ 75°C Manufacturer Package: 18-CDIP On-State Resistance (Maximum): 700Ohm (Typ) Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Part Number Series: HI-524
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 812742-HI1-0524-5 Features: Buffered Applications: Video -3db Bandwidth: 8MHz Voltage - Supply, Dual (V±): ±15V Number of Channels: 1 Part Status: Obsolete (End Of Life) Supplier Device Package: 18-CERDIP Temperature Range - Operating: 0°C ~ 75°C Manufacturer Package: 18-CDIP On-State Resistance (Maximum): 700Ohm (Typ) Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Part Number Series: HI-524
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HI1-0524-5 - 812742-HI1-0524-5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HI1-0524-5
812742-HI1-0524-5
Interface - Interface - Analog Switches - Special Purpose - HI1-0524-5 812742-HI1-0524-5
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 812742-HI1-0524-5 Features: Buffered Applications: Video -3db Bandwidth: 8MHz Voltage - Supply, Dual (V±): ±15V Number of Channels: 1 Part Status: Obsolete (End Of Life) Supplier Device Package: 18-CERDIP Temperature Range - Operating: 0°C ~ 75°C Manufacturer Package: 18-CDIP On-State Resistance (Maximum): 700Ohm (Typ) Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Part Number Series: HI-524

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 812742-HI1-0524-5
Features: Buffered
Applications: Video
-3db Bandwidth: 8MHz
Voltage - Supply, Dual (V±): ±15V
Number of Channels: 1
Part Status: Obsolete (End Of Life)
Supplier Device Package: 18-CERDIP
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Package: 18-CDIP
On-State Resistance (Maximum): 700Ohm (Typ)
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Part Number Series: HI-524

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HI1-0524-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HI1-0524-5
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HI1-0524-5
4-CHANNEL VIDEO MUX

4-CHANNEL VIDEO MUX

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 812742-HI1-0524-5 HI1-0524-5
Product Name Interface - Interface - Analog Switches - Special Purpose - HI1-0524-5 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Buffer Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
RF Front End (LNA + PA) - 2312-QPF4530TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-713 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 722-SI2493-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers