Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI1-0509-5

Description
Win Source Part Number: 1062814-HI1-0509-5 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 2 Standard Package: 25 Switch Circuit: SP4T On-State Resistance (Max): 400Ohm Current - Leakage (IS(off)) (Max): 30pA (Typ) Channel-to-Channel Matching (ΔRon): 20Ohm Voltage - Supply, Dual (V±): ±15V Switch Time (Ton, Toff) (Max): 500ns, 500ns Channel Capacitance (CS(off), CD(off)): 10pF, 30pF Mounting Type: Through Hole Package / Case: 16-CDIP (0.300", 7.62mm) Supplier Device Package: 16-CERDIP Temperature Range - Operating: 0°C ~ 75°C (TA) Alternative Parts (Cross-Reference): DG508ACJ+; MAX4051ACPE+; MAX354EPE+; LTC1390CN#PBF; LTC1391CN#PBF; HI1-0508-5HI105095; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: HI1-0509 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1062814-HI1-0509-5 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 2 Standard Package: 25 Switch Circuit: SP4T On-State Resistance (Max): 400Ohm Current - Leakage (IS(off)) (Max): 30pA (Typ) Channel-to-Channel Matching (ΔRon): 20Ohm Voltage - Supply, Dual (V±): ±15V Switch Time (Ton, Toff) (Max): 500ns, 500ns Channel Capacitance (CS(off), CD(off)): 10pF, 30pF Mounting Type: Through Hole Package / Case: 16-CDIP (0.300", 7.62mm) Supplier Device Package: 16-CERDIP Temperature Range - Operating: 0°C ~ 75°C (TA) Alternative Parts (Cross-Reference): DG508ACJ+; MAX4051ACPE+; MAX354EPE+; LTC1390CN#PBF; LTC1391CN#PBF; HI1-0508-5HI105095; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: HI1-0509 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1062814-HI1-0509-5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1062814-HI1-0509-5
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1062814-HI1-0509-5
Win Source Part Number: 1062814-HI1-0509-5 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 2 Standard Package: 25 Switch Circuit: SP4T On-State Resistance (Max): 400Ohm Current - Leakage (IS(off)) (Max): 30pA (Typ) Channel-to-Channel Matching (ΔRon): 20Ohm Voltage - Supply, Dual (V±): ±15V Switch Time (Ton, Toff) (Max): 500ns, 500ns Channel Capacitance (CS(off), CD(off)): 10pF, 30pF Mounting Type: Through Hole Package / Case: 16-CDIP (0.300", 7.62mm) Supplier Device Package: 16-CERDIP Temperature Range - Operating: 0°C ~ 75°C (TA) Alternative Parts (Cross-Reference): DG508ACJ+; MAX4051ACPE+; MAX354EPE+; LTC1390CN#PBF; LTC1391CN#PBF; HI1-0508-5HI105095; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: HI1-0509 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1062814-HI1-0509-5
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tube
Number of Circuits: 2
Standard Package: 25
Switch Circuit: SP4T
On-State Resistance (Max): 400Ohm
Current - Leakage (IS(off)) (Max): 30pA (Typ)
Channel-to-Channel Matching (ΔRon): 20Ohm
Voltage - Supply, Dual (V±): ±15V
Switch Time (Ton, Toff) (Max): 500ns, 500ns
Channel Capacitance (CS(off), CD(off)): 10pF, 30pF
Mounting Type: Through Hole
Package / Case: 16-CDIP (0.300", 7.62mm)
Supplier Device Package: 16-CERDIP
Temperature Range - Operating: 0°C ~ 75°C (TA)
Alternative Parts (Cross-Reference): DG508ACJ+; MAX4051ACPE+; MAX354EPE+; LTC1390CN#PBF; LTC1391CN#PBF; HI1-0508-5HI105095;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: HI1-0509
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0509-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HI1-0509-5
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI1-0509-5
DIFFERENTIAL 4-CHANNEL, CMOS ANA

DIFFERENTIAL 4-CHANNEL, CMOS ANA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1062814-HI1-0509-5 HI1-0509-5
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - D24051QM96G4Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface module - 289-174 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details