Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0509-2 HI1-0509-2

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180410-HI1-0509-2 Packaging: Tube Switch Circuit: SP4T Channel-to-Channel Matching (ΔRon): 15Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 30pF Categories: Integrated Circuits Supplier Device Package: 16-CERDIP Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-CDIP On-State Resistance (Maximum): 300Ohm Switch Time (Ton, Toff) (Maximum): 500ns, 500ns Current - Leakage (IS(off)) (Maximum): 30pA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: HI-509 Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180410-HI1-0509-2 Packaging: Tube Switch Circuit: SP4T Channel-to-Channel Matching (ΔRon): 15Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 30pF Categories: Integrated Circuits Supplier Device Package: 16-CERDIP Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-CDIP On-State Resistance (Maximum): 300Ohm Switch Time (Ton, Toff) (Maximum): 500ns, 500ns Current - Leakage (IS(off)) (Maximum): 30pA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: HI-509 Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0509-2 - 1180410-HI1-0509-2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0509-2
1180410-HI1-0509-2
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0509-2 1180410-HI1-0509-2
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180410-HI1-0509-2 Packaging: Tube Switch Circuit: SP4T Channel-to-Channel Matching (ΔRon): 15Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 30pF Categories: Integrated Circuits Supplier Device Package: 16-CERDIP Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-CDIP On-State Resistance (Maximum): 300Ohm Switch Time (Ton, Toff) (Maximum): 500ns, 500ns Current - Leakage (IS(off)) (Maximum): 30pA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: HI-509 Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180410-HI1-0509-2
Packaging: Tube
Switch Circuit: SP4T
Channel-to-Channel Matching (ΔRon): 15Ohm
Channel Capacitance (CS(off), CD(off)): 10pF, 30pF
Categories: Integrated Circuits
Supplier Device Package: 16-CERDIP
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-CDIP
On-State Resistance (Maximum): 300Ohm
Switch Time (Ton, Toff) (Maximum): 500ns, 500ns
Current - Leakage (IS(off)) (Maximum): 30pA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: HI-509
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Supply Voltage , Dual (V±): ±15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1180410-HI1-0509-2
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0509-2
Operating Temperature 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4103 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Controllers - CG8974AF - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers