Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI1-0506A-5

Description
IC MULTIPLEXER 16X1 28CDIP
Description
IC MULTIPLEXER 16X1 28CDIP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0506A-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HI1-0506A-5
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI1-0506A-5
IC MULTIPLEXER 16X1 28CDIP

IC MULTIPLEXER 16X1 28CDIP

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number HI1-0506A-5
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 244 to 318MHz - UIYDX340210A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors Type N; 7/16
Insertion Loss 0.5000 dB
View Details
880-915MHz and 925-960MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(GSM35)-2S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details
RF Multiplexers - 3157-LDPW-162-242+CT-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric), 6 PC Pad
Return Loss 20 to 23 dB
View Details
Triplexer - 5o41116760 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details