Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0506-5 HI1-0506-5

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180405-HI1-0506-5 Packaging: Tube Channel-to-Channel Matching (ΔRon): 20Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 52pF Categories: Integrated Circuits Supplier Device Package: 28-CerDip Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-CDIP On-State Resistance (Maximum): 400Ohm Switch Time (Ton, Toff) (Maximum): 250ns, 250ns Current - Leakage (IS(off)) (Maximum): 30pA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: HI-506 Manufacturer Pack Quantity: 13 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180405-HI1-0506-5 Packaging: Tube Channel-to-Channel Matching (ΔRon): 20Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 52pF Categories: Integrated Circuits Supplier Device Package: 28-CerDip Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-CDIP On-State Resistance (Maximum): 400Ohm Switch Time (Ton, Toff) (Maximum): 250ns, 250ns Current - Leakage (IS(off)) (Maximum): 30pA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: HI-506 Manufacturer Pack Quantity: 13 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0506-5 - 1180405-HI1-0506-5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0506-5
1180405-HI1-0506-5
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0506-5 1180405-HI1-0506-5
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180405-HI1-0506-5 Packaging: Tube Channel-to-Channel Matching (ΔRon): 20Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 52pF Categories: Integrated Circuits Supplier Device Package: 28-CerDip Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-CDIP On-State Resistance (Maximum): 400Ohm Switch Time (Ton, Toff) (Maximum): 250ns, 250ns Current - Leakage (IS(off)) (Maximum): 30pA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: HI-506 Manufacturer Pack Quantity: 13 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180405-HI1-0506-5
Packaging: Tube
Channel-to-Channel Matching (ΔRon): 20Ohm
Channel Capacitance (CS(off), CD(off)): 10pF, 52pF
Categories: Integrated Circuits
Supplier Device Package: 28-CerDip
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-CDIP
On-State Resistance (Maximum): 400Ohm
Switch Time (Ton, Toff) (Maximum): 250ns, 250ns
Current - Leakage (IS(off)) (Maximum): 30pA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: HI-506
Manufacturer Pack Quantity: 13
MSL Level: 1 (Unlimited)
Supply Voltage , Dual (V±): ±15V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0506-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HI1-0506-5
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI1-0506-5
IC MUX 16:1 400OHM 28CERDIP

IC MUX 16:1 400OHM 28CERDIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1180405-HI1-0506-5 HI1-0506-5
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0506-5 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QM55003SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Telecom - SI32268-C-FM1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers