Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0201HS-2 HI1-0201HS-2

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180402-HI1-0201HS-2 Packaging: Tube Switch Circuit: SPST - NC Charge Injection: 10pC Crosstalk: -86dB at 100kHz Channel-to-Channel Matching (ΔRon): 1.5Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Categories: Integrated Circuits Supplier Device Package: 16-CERDIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-CDIP On-State Resistance (Maximum): 50Ohm Switch Time (Ton, Toff) (Maximum): 50ns, 50ns Current - Leakage (IS(off)) (Maximum): 10nA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: HI-201 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180402-HI1-0201HS-2 Packaging: Tube Switch Circuit: SPST - NC Charge Injection: 10pC Crosstalk: -86dB at 100kHz Channel-to-Channel Matching (ΔRon): 1.5Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Categories: Integrated Circuits Supplier Device Package: 16-CERDIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-CDIP On-State Resistance (Maximum): 50Ohm Switch Time (Ton, Toff) (Maximum): 50ns, 50ns Current - Leakage (IS(off)) (Maximum): 10nA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: HI-201 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0201HS-2 - 1180402-HI1-0201HS-2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0201HS-2
1180402-HI1-0201HS-2
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0201HS-2 1180402-HI1-0201HS-2
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180402-HI1-0201HS-2 Packaging: Tube Switch Circuit: SPST - NC Charge Injection: 10pC Crosstalk: -86dB at 100kHz Channel-to-Channel Matching (ΔRon): 1.5Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Categories: Integrated Circuits Supplier Device Package: 16-CERDIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-CDIP On-State Resistance (Maximum): 50Ohm Switch Time (Ton, Toff) (Maximum): 50ns, 50ns Current - Leakage (IS(off)) (Maximum): 10nA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: HI-201 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180402-HI1-0201HS-2
Packaging: Tube
Switch Circuit: SPST - NC
Charge Injection: 10pC
Crosstalk: -86dB at 100kHz
Channel-to-Channel Matching (ΔRon): 1.5Ohm
Channel Capacitance (CS(off), CD(off)): 10pF, 10pF
Categories: Integrated Circuits
Supplier Device Package: 16-CERDIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-CDIP
On-State Resistance (Maximum): 50Ohm
Switch Time (Ton, Toff) (Maximum): 50ns, 50ns
Current - Leakage (IS(off)) (Maximum): 10nA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: HI-201
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Dual (V±): ±15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1180402-HI1-0201HS-2
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0201HS-2
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-551 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM6996FAAT1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers