Renesas Electronics Corporation RF Amplifiers - HFA3925IA HFA3925IA

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1180178-HFA3925IA Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1180178-HFA3925IA Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - HFA3925IA
1180178-HFA3925IA
RF Amplifiers - HFA3925IA 1180178-HFA3925IA
Manufacturer: Intersil Corporation Win Source Part Number: 1180178-HFA3925IA Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Intersil Corporation
Win Source Part Number: 1180178-HFA3925IA
Manufacturer Homepage: www.intersil.com/cda/home
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1180178-HFA3925IA
Product Name RF Amplifiers - HFA3925IA
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA7H1BN6E6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 1805 to 2690 MHz
View Details
4 suppliers
SMT MMIC, Linear, Gain Block Amplifier, DC to 7000 MHz, 50Ω, 2x2 mm QFN Style Package - LEE2-6+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 7000 MHz
View Details
3 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details