Renesas Electronics Corporation Electronic Surplus - HFA3101B HFA3101B

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180154-HFA3101B Packaging: Tube Frequency: 0Hz ~ 10GHz Noise Figure: 1.7dB Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 8-SOIC Status: Obsolete Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180154-HFA3101B Packaging: Tube Frequency: 0Hz ~ 10GHz Noise Figure: 1.7dB Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 8-SOIC Status: Obsolete Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HFA3101B - 1180154-HFA3101B - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HFA3101B
1180154-HFA3101B
Electronic Surplus - HFA3101B 1180154-HFA3101B
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180154-HFA3101B Packaging: Tube Frequency: 0Hz ~ 10GHz Noise Figure: 1.7dB Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 8-SOIC Status: Obsolete Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180154-HFA3101B
Packaging: Tube
Frequency: 0Hz ~ 10GHz
Noise Figure: 1.7dB
Number of Mixers: 1
Categories: RF/IF and RFID
Supplier Device Package: 8-SOIC
Status: Obsolete
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1180154-HFA3101B
Product Name Electronic Surplus - HFA3101B
Frequency 0.0 to 1.00E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-372XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details