Manufacturer: Texas Instruments
Win Source Part Number: 071035-LM2202MX
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 230MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-SOIC
Supply Voltage - Operating: 8 V to 13.2 V
Operating Supply Current: 48mA
Channel Output Current: 28mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Video Amplifier, 1 Channel(s), 1 Func, Bipolar, PDSO20
1 CHANNEL, VIDEO AMPLIFIER, PDSO20, M20B Product overview: LM2202MX from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LM2202MX can be used for catalog matching and distributor lookup.
IC AMP GENERAL PURPOSE 20SOIC
Video Amp 1 General Purpose 20-SOIC
Video Amp 1 General Purpose 20-SOIC
VIDEO AMPLIFIER
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 071035-LM2202MX | LM2202MX | 737-LM2202MX | LM2202MX | LM2202MX | LM2202MX |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - LM2202MX | Video Amps And Module | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | SOIC; 20-SOIC | SOP; SOP20 | Tape and Reel | SOIC; 20-SOIC (0.295\", 7.50mm Width) | 20-SOIC | |
| Operating Range | General Purpose | |||||
| Life Cycle Stage | Obsolete |