Renesas Electronics Corporation Electronic Surplus - HD74HC245P HD74HC245P

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1179466-HD74HC245P Manufacturer Homepage: www.renesas.com Alternative Parts (Cross-Reference): MM74HC245AN; CD74HC245E; CD74HC245EE4; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1179466-HD74HC245P Manufacturer Homepage: www.renesas.com Alternative Parts (Cross-Reference): MM74HC245AN; CD74HC245E; CD74HC245EE4; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HD74HC245P - 1179466-HD74HC245P - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HD74HC245P
1179466-HD74HC245P
Electronic Surplus - HD74HC245P 1179466-HD74HC245P
Manufacturer: Renesas Electronics America Win Source Part Number: 1179466-HD74HC245P Manufacturer Homepage: www.renesas.com Alternative Parts (Cross-Reference): MM74HC245AN; CD74HC245E; CD74HC245EE4; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1179466-HD74HC245P
Manufacturer Homepage: www.renesas.com
Alternative Parts (Cross-Reference): MM74HC245AN; CD74HC245E; CD74HC245EE4;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1179466-HD74HC245P
Product Name Electronic Surplus - HD74HC245P
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details