Renesas Electronics Corporation Electronic Surplus - HD74HC173P HD74HC173P

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1179451-HD74HC173P Manufacturer Homepage: www.renesas.com RoHS State: Request Verification Alternative Parts (Cross-Reference): CD74HC173E; MC74HC173NG; MC74HC173N; HD74HC173P; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1179451-HD74HC173P Manufacturer Homepage: www.renesas.com RoHS State: Request Verification Alternative Parts (Cross-Reference): CD74HC173E; MC74HC173NG; MC74HC173N; HD74HC173P; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HD74HC173P - 1179451-HD74HC173P - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HD74HC173P
1179451-HD74HC173P
Electronic Surplus - HD74HC173P 1179451-HD74HC173P
Manufacturer: Renesas Electronics America Win Source Part Number: 1179451-HD74HC173P Manufacturer Homepage: www.renesas.com RoHS State: Request Verification Alternative Parts (Cross-Reference): CD74HC173E; MC74HC173NG; MC74HC173N; HD74HC173P; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1179451-HD74HC173P
Manufacturer Homepage: www.renesas.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): CD74HC173E; MC74HC173NG; MC74HC173N; HD74HC173P;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1179451-HD74HC173P
Product Name Electronic Surplus - HD74HC173P
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Logic Family / Base Number Nexperia - 15AC1790 - Newark, An Avnet Company
Specs
Pin Count 16
Number of units in IC 8
Number of Bits (Stages) 8
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 4731BDC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 14-CDIP
View Details
2 suppliers