Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD64F7145FW50 HD64F7145FW50

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 068013-HD64F7145FW50 Packaging: Tray Core Processor: SH-2 Number of I/O: 98 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 068013-HD64F7145FW50 Packaging: Tray Core Processor: SH-2 Number of I/O: 98 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F7145FW50 - 068013-HD64F7145FW50 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F7145FW50
068013-HD64F7145FW50
Embedded - Embedded - Microcontrollers - HD64F7145FW50 068013-HD64F7145FW50
Manufacturer: Renesas Electronics America Win Source Part Number: 068013-HD64F7145FW50 Packaging: Tray Core Processor: SH-2 Number of I/O: 98 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 068013-HD64F7145FW50
Packaging: Tray
Core Processor: SH-2
Number of I/O: 98
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-HD64F7145FW50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-HD64F7145FW50
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-HD64F7145FW50
IC MCU 32BIT 256KB FLASH 144LQFP Product overview: HD64F7145FW50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F7145FW50 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 144LQFP Product overview: HD64F7145FW50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F7145FW50 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - HD64F7145FW50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD64F7145FW50
Microcontrollers HD64F7145FW50
SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 068013-HD64F7145FW50 685-HD64F7145FW50 HD64F7145FW50
Product Name Embedded - Embedded - Microcontrollers - HD64F7145FW50 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active Active
Clock Speed 50 MHz 50 MHz
RAM 256 KB 8 KB 8 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSLMCAKXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers
Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details