SH-2 SuperH® SH7040 Microcontroller IC 32-Bit Single-Core 28.7MHz 256KB (256K x 8) FLASH 144-QFP (20x20)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | HD64F7045FI28 |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Removed; Obsolete |
| Clock Speed | 28.7 MHz |
| RAM | 4 KB |