Renesas Electronics Corporation 8-bit 8BIT 32KB Embedded Microcontroller MCU HD64F38024RWV

Description
Single-Chip Microcomputer H8 Family/H8/300L Super Low Power
Request a Quote Datasheet
Description
Single-Chip Microcomputer H8 Family/H8/300L Super Low Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HD64F38024RWV - Rochester Electronics
Newburyport, MA, United States
Single-Chip Microcomputer H8 Family/H8/300L Super Low Power

Single-Chip Microcomputer H8 Family/H8/300L Super Low Power

Supplier's Site Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-HD64F38024RWV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-HD64F38024RWV
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-HD64F38024RWV
IC MCU 8BIT 32KB FLASH 80TQFP Product overview: HD64F38024RWV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F38024RWV can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 80TQFP Product overview: HD64F38024RWV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F38024RWV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - HD64F38024RWV - 775825-HD64F38024RWV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F38024RWV
775825-HD64F38024RWV
Embedded - Embedded - Microcontrollers - HD64F38024RWV 775825-HD64F38024RWV
Manufacturer: Renesas Electronics America Win Source Part Number: 775825-HD64F38024RWV Series: H8 H8/300L SLP Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8/300L Speed: 5MHz Package: 80-TQFP Core Size: 8-Bit Connectivity: SCI Peripherals: LCD, PWM, WDT Number of I/O: 51 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: HD64F3802 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-TQFP (12x12) Alternative Parts (Cross-Reference): MB95F616KPMC-G-SNE2; MB95F613KPMC-G-SNE2; uPSD3314DV-40U6T; uPSD3333D-40U6; Introduction Date: March 11, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Renesas Electronics America
Win Source Part Number: 775825-HD64F38024RWV
Series: H8 H8/300L SLP
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8/300L
Speed: 5MHz
Package: 80-TQFP
Core Size: 8-Bit
Connectivity: SCI
Peripherals: LCD, PWM, WDT
Number of I/O: 51
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: HD64F3802
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-TQFP (12x12)
Alternative Parts (Cross-Reference): MB95F616KPMC-G-SNE2; MB95F613KPMC-G-SNE2; uPSD3314DV-40U6T; uPSD3333D-40U6;
Introduction Date: March 11, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Microcontrollers - HD64F38024RWV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
HD64F38024RWV-ND
Microcontrollers HD64F38024RWV-ND
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 5MHz 32KB (32K x 8) FLASH 80-TQFP (12x12)

H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 5MHz 32KB (32K x 8) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Microcontrollers - HD64F38024RWV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD64F38024RWV
Microcontrollers HD64F38024RWV
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 5MHz 32KB (32K x 8) FLASH 80-TQFP (12x12)

H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 5MHz 32KB (32K x 8) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Microcontrollers - HD64F38024RWV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD64F38024RWV
Microcontrollers HD64F38024RWV
H8/300L - Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) FLASH 80-TQFP (12x12)

H8/300L - Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) FLASH 80-TQFP (12x12)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - HD64F38024RWV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
HD64F38024RWV
Integrated Circuits (ICs) - Embedded - Microcontrollers HD64F38024RWV
IC MCU 8BIT 32KB FLASH 80TQFP

IC MCU 8BIT 32KB FLASH 80TQFP

Supplier's Site
Embedded - Microcontrollers - HD64F38024RWV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD64F38024RWV
Embedded - Microcontrollers HD64F38024RWV
IC MCU 8BIT 32KB FLASH 80TQFP

IC MCU 8BIT 32KB FLASH 80TQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number HD64F38024RWV 685-HD64F38024RWV 775825-HD64F38024RWV HD64F38024RWV-ND HD64F38024RWV HD64F38024RWV HD64F38024RWV HD64F38024RWV
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD64F38024RWV Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete Removed; Obsolete
Package Type QFP; Other; TFQFP80 Other; Bulk TQFP; Other; 80-TQFP QFP; TQFP; Other; 80-TQFP QFP; TQFP; Other; 80-TQFP TQFP; Other; 80-TQFP
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 1 KB 32 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2.7 to 3.6 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - C505L4EMCCFXUMA1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers