H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 5MHz 32KB (32K x 8) FLASH 80-QFP (14x14)
IC MCU 8BIT 32KB FLASH 80QFP Product overview: HD64F38024RHV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F38024RHV can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 086085-HD64F38024RHV
Packaging: Tray
Core Processor: H8/300L
Number of I/O: 51
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 80-QFP (14x14)
Speed(Frequency): 5MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 84
IC MCU 8BIT 32KB FLASH 80QFP
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 5MHz 32KB (32K x 8) FLASH 80-QFP (14x14)
IC MCU 8BIT 32KB FLASH 80QFP
IC MCU 8BIT 32KB FLASH 80QFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD64F38024RHV-ND | 685-HD64F38024RHV | 086085-HD64F38024RHV | HD64F38024RHV | HD64F38024RHV | HD64F38024RHV | HD64F38024RHV |
| Product Name | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - HD64F38024RHV | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit |
| Clock Speed | 5 MHz | 5 MHz | 5 MHz | 5 MHz | 5 MHz | ||
| Bits | Other; A/D 8x10b | ||||||
| RAM | 1 KB | 1 KB | 32 KB | 1 KB | 1 KB | 1 KB | |
| ROM | 32 KB |