Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD64F38004FP10V HD64F38004FP10V

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989880-HD64F38004FP1 0V Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 32 kB Interface: SCI RAM Size: 1 kB Number of Pins: 64 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 10 MHz Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 39 Number of Timers/Counters: 2
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989880-HD64F38004FP1 0V Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 32 kB Interface: SCI RAM Size: 1 kB Number of Pins: 64 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 10 MHz Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 39 Number of Timers/Counters: 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F38004FP10V - 989880-HD64F38004FP10V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F38004FP10V
989880-HD64F38004FP10V
Embedded - Embedded - Microcontrollers - HD64F38004FP10V 989880-HD64F38004FP10V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989880-HD64F38004FP1 0V Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 32 kB Interface: SCI RAM Size: 1 kB Number of Pins: 64 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 10 MHz Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 39 Number of Timers/Counters: 2

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989880-HD64F38004FP10V
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 32 kB
Interface: SCI
RAM Size: 1 kB
Number of Pins: 64
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 10 MHz
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Number of Programmable I/O: 39
Number of Timers/Counters: 2

Buy Now
16-bit 32-bit 32KB 2.5V Embedded Microcontroller MCU - 685-HD64F38004FP10V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 32-bit 32KB 2.5V Embedded Microcontroller MCU
685-HD64F38004FP10V
16-bit 32-bit 32KB 2.5V Embedded Microcontroller MCU 685-HD64F38004FP10V
MCU 16-bit/32-bit H8 CISC 32KB Flash 2.5V/3.3V 64-Pin LQFP Product overview: HD64F38004FP10V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 32KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 32KB, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F38004FP10V can be used for catalog matching and distributor lookup.

MCU 16-bit/32-bit H8 CISC 32KB Flash 2.5V/3.3V 64-Pin LQFP Product overview: HD64F38004FP10V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 32KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 32KB, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F38004FP10V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 989880-HD64F38004FP10V 685-HD64F38004FP10V
Product Name Embedded - Embedded - Microcontrollers - HD64F38004FP10V 16-bit 32-bit 32KB 2.5V Embedded Microcontroller MCU
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit
Number 2
RAM 1.00E-3 KB 1 KB
Serial Interface SCI; SCI SCI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 2910ADM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers