Renesas Electronics Corporation Microcontrollers HD64F3694HV

Description
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-QFP (14x14)
Request a Quote Datasheet
Description
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-QFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - HD64F3694HV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
HD64F3694HV-ND
Microcontrollers HD64F3694HV-ND
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-QFP (14x14)

H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - HD64F3694HV - 873436-HD64F3694HV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F3694HV
873436-HD64F3694HV
Embedded - Embedded - Microcontrollers - HD64F3694HV 873436-HD64F3694HV
Manufacturer: Renesas Electronics America Win Source Part Number: 873436-HD64F3694HV Series: H8® H8/300H Tiny Operating Temperature Range: -20°C ~ 75°C (TA) Features: H8/300H series Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-QFP (14x14) Core Processor: H8/300H Speed: 20MHz Package: Tray Package: 64-BQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, SCI Peripherals: PWM, WDT Number of I/O: 29 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Family Name: HD64*3694 Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 873436-HD64F3694HV
Series: H8® H8/300H Tiny
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: H8/300H series Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-QFP (14x14)
Core Processor: H8/300H
Speed: 20MHz
Package: Tray
Package: 64-BQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, SCI
Peripherals: PWM, WDT
Number of I/O: 29
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Family Name: HD64*3694
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
 - HD64F3694HV - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, H8/300H CPU, 20MHz, CMOS, PQFP64

Microcontroller, 16-Bit, FLASH, H8/300H CPU, 20MHz, CMOS, PQFP64

Supplier's Site Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-HD64F3694HV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-HD64F3694HV
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-HD64F3694HV
IC MCU 16BIT 32KB FLASH 64QFP Product overview: HD64F3694HV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3694HV can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 64QFP Product overview: HD64F3694HV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3694HV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - HD64F3694HV - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
HD64F3694HV
Microcontrollers HD64F3694HV
HD64F3694HV - MICROCONTROLLERS W

HD64F3694HV - MICROCONTROLLERS W

Supplier's Site
Microcontrollers - HD64F3694HV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD64F3694HV
Microcontrollers HD64F3694HV
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-QFP (14x14)

H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet
Microcontrollers - HD64F3694HV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD64F3694HV
Microcontrollers HD64F3694HV
H8/300H - Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-QFP (14x14)

H8/300H - Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-QFP (14x14)

Buy Now
Embedded - Microcontrollers - HD64F3694HV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD64F3694HV
Embedded - Microcontrollers HD64F3694HV
IC MCU 16BIT 32KB FLASH 64QFP

IC MCU 16BIT 32KB FLASH 64QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - HD64F3694HV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
HD64F3694HV
Integrated Circuits (ICs) - Embedded - Microcontrollers HD64F3694HV
IC MCU 16BIT 32KB FLASH 64QFP

IC MCU 16BIT 32KB FLASH 64QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number HD64F3694HV-ND 873436-HD64F3694HV HD64F3694HV 685-HD64F3694HV HD64F3694HV HD64F3694HV HD64F3694HV HD64F3694HV
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - HD64F3694HV 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2910ADM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - CG7870AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers