IC MCU 16BIT 32KB FLASH 48LQFP Product overview: HD64F3694GFYV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3694GFYV can be used for catalog matching and distributor lookup.
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)
Manufacturer: Renesas Electronics America
Win Source Part Number: 775821-HD64F3694GFYV
Series: H8 H8/300H Tiny
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8/300H
Speed: 20MHz
Package: 48-LQFP
Core Size: 16-Bit
Connectivity: I2C, SCI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 29
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: HD64F3694
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (10x10)
Alternative Parts (Cross-Reference): S912ZVC12F0MLFR; MB90455SPMT; S9S12GNA32F0VLFR; S9S12ZVL32F0VLFR;
Introduction Date: March 20, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 250
IC MCU 16BIT 32KB FLASH 48LQFP
HD64F3694GFYV - MICROCONTROLLERS
H8/300H - Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (10x10)
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 32KB FLASH 48LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-HD64F3694GFYV | HD64F3694GFYV-ND | 775821-HD64F3694GFYV | HD64F3694GFYV | HD64F3694GFYV | HD64F3694GFYV | HD64F3694GFYV |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - HD64F3694GFYV | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| RAM | 2 KB | 2 KB | 32 KB | 2 KB | 2 KB | 2 KB | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 to 3 volts | ||
| Package Type | Other; Tray | LFQP; Other; 48-LQFP | QFP; Other; 48-LQFP | QFP; Other; 48-LQFP | QFP | ||
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |