Microcontroller, 16-Bit, FLASH, H8/300H CPU, 20MHz, CMOS, PQFP48
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (10x10)
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (10x10)
H8/300H - Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (10x10)
IC MCU 16BIT 32KB FLASH 48LQFP
IC MCU 16BIT 32KB FLASH 48LQFP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD64F3694GFXV | HD64F3694GFXV-ND | HD64F3694GFXV | HD64F3694GFXV | HD64F3694GFXV |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| ROM Type | Flash | Flash | Flash; FLASH | ||
| Package Type | QFP; Other; LQFP48 | LFQP; Other; 48-LQFP | QFP; Other; 48-LQFP | Other; 48-LQFP | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz |