Renesas Electronics Corporation 16-bit 16BIT 32KB Embedded Microcontroller MCU HD64F3664FXV

Description
IC MCU 16BIT 32KB FLASH 48LQFP Product overview: HD64F3664FXV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3664FXV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 48LQFP Product overview: HD64F3664FXV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3664FXV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-HD64F3664FXV
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-HD64F3664FXV
IC MCU 16BIT 32KB FLASH 48LQFP Product overview: HD64F3664FXV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3664FXV can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 48LQFP Product overview: HD64F3664FXV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3664FXV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - HD64F3664FXV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
HD64F3664FXV-ND
Microcontrollers HD64F3664FXV-ND
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (10x10)

H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - HD64F3664FXV - 920090-HD64F3664FXV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F3664FXV
920090-HD64F3664FXV
Embedded - Embedded - Microcontrollers - HD64F3664FXV 920090-HD64F3664FXV
Manufacturer: Renesas Electronics America Win Source Part Number: 920090-HD64F3664FXV Series: H8® H8/300H Tiny Operating Temperature Range: -20°C ~ 75°C (TA) Features: H8/300H series Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (10x10) Core Processor: H8/300H Speed: 16MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, SCI Peripherals: PWM, WDT Number of I/O: 29 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 3V ~ 5.5V Family Name: HD64*3664 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 920090-HD64F3664FXV
Series: H8® H8/300H Tiny
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: H8/300H series Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (10x10)
Core Processor: H8/300H
Speed: 16MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, SCI
Peripherals: PWM, WDT
Number of I/O: 29
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 3V ~ 5.5V
Family Name: HD64*3664
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Microcontrollers - HD64F3664FXV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD64F3664FXV
Microcontrollers HD64F3664FXV
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (10x10)

H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (10x10)

Buy Now Datasheet
MCU 16-bit H8 CISC 32KB Flash 5V 48-Pin LQFP - 668-HD64F3664FXV - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit H8 CISC 32KB Flash 5V 48-Pin LQFP
668-HD64F3664FXV
MCU 16-bit H8 CISC 32KB Flash 5V 48-Pin LQFP 668-HD64F3664FXV
MCU 16-bit H8 CISC 32KB Flash 5V 48-Pin LQFP

MCU 16-bit H8 CISC 32KB Flash 5V 48-Pin LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - HD64F3664FXV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
HD64F3664FXV
Integrated Circuits (ICs) - Embedded - Microcontrollers HD64F3664FXV
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - HD64F3664FXV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD64F3664FXV
Embedded - Microcontrollers HD64F3664FXV
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - HD64F3664FXV - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
HD64F3664FXV
Microcontrollers HD64F3664FXV
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F3664FXV HD64F3664FXV-ND 920090-HD64F3664FXV HD64F3664FXV 668-HD64F3664FXV HD64F3664FXV HD64F3664FXV HD64F3664FXV
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - HD64F3664FXV Microcontrollers MCU 16-bit H8 CISC 32KB Flash 5V 48-Pin LQFP Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
RAM 2 KB 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5 volts 5.5 volts 3 to 5.5 volts
Package Type Other; Tray LFQP; Other; 48-LQFP QFP; Other; 48-LQFP (10x10) QFP; Other; 48-LQFP QFP; Other; 48-LQFP Other; 48-LQFP QFP; Other; 48-LQFP
Operating Temperature -20 C (-4 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAFXQLA2 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
7 suppliers