Manufacturer: Renesas Electronics America
Win Source Part Number: 920085-HD64F3334YFLH
Series: H8® H8/300
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: H8/300 series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH
Core Processor: H8/300
Speed: 16MHz
Package: Tray
Package: 80-QFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: Host Interface, I2C, SCI
Peripherals: POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Family Name: HD64F3334
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001
IC MCU 8BIT 32KB FLASH 80QFP Product overview: HD64F3334YFLH16V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3334YFLH16V
H8/300 H8® H8/300 Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH
H8/300 H8® H8/300 Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH
IC MCU 8BIT 32KB FLASH 80QFP
IC MCU 8BIT 32KB FLASH 80QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 920085-HD64F3334YFLH16V | 685-HD64F3334YFLH16V | HD64F3334YFLH16V-ND | HD64F3334YFLH16V | HD64F3334YFLH16V | HD64F3334YFLH16V |
| Product Name | Embedded - Embedded - Microcontrollers - HD64F3334YFLH16V | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 32 KB | 1 KB | 1 KB | 1 KB | 1 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts |