Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD64F3062BFBL25 HD64F3062BFBL25

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 123068-HD64F3062BFBL 25 Packaging: Tray Core Processor: H8/300H Number of I/O: 70 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 100-QFP (14x14) Speed(Frequency): 25MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 123068-HD64F3062BFBL 25 Packaging: Tray Core Processor: H8/300H Number of I/O: 70 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 100-QFP (14x14) Speed(Frequency): 25MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F3062BFBL25 - 123068-HD64F3062BFBL25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F3062BFBL25
123068-HD64F3062BFBL25
Embedded - Embedded - Microcontrollers - HD64F3062BFBL25 123068-HD64F3062BFBL25
Manufacturer: Renesas Electronics America Win Source Part Number: 123068-HD64F3062BFBL 25 Packaging: Tray Core Processor: H8/300H Number of I/O: 70 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 100-QFP (14x14) Speed(Frequency): 25MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 123068-HD64F3062BFBL25
Packaging: Tray
Core Processor: H8/300H
Number of I/O: 70
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 100-QFP (14x14)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-HD64F3062BFBL25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-HD64F3062BFBL25
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-HD64F3062BFBL25
IC MCU 16BIT 128KB FLASH 100QFP Product overview: HD64F3062BFBL25 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3062BFBL25 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 100QFP Product overview: HD64F3062BFBL25 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3062BFBL25 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 123068-HD64F3062BFBL25 685-HD64F3062BFBL25
Product Name Embedded - Embedded - Microcontrollers - HD64F3062BFBL25 16-bit 16BIT 128KB Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Life Cycle Stage Active
Clock Speed 25 MHz
RAM 128 KB 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers