RENESAS ELECTRONICS CORPORATION
HD64F3048VFI8 -- MICROPROCESSORS
Renesas Electronics Corporation
Microprocessors
HD64F3048VFI8
Description
Microprocessor IC *
-
Quarktwin Technology Ltd.
Description
Microprocessor IC *
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
HD64F3048VFI8 |
|
Product Name
|
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; HLQFP
View Details
7 suppliers
Data Bus
64-Bit
Microprocessor Family
x86
Clock Speed
1238 to 1333 MHz
View Details
Microchip Technology, Inc.
Package Type
Other; Tray
Operating Temperature
-55 C (-67 F)
View Details
5 suppliers