Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
RENESAS ELECTRONICS CORPORATION
HD64F3024F25V -- MCU 16-BIT H8 CISC 128KB FLASH 3.3V 100-PIN PQFP
Renesas Electronics Corporation
MCU 16-Bit H8 CISC 128KB Flash 3.3V 100-Pin PQFP
HD64F3024F25V
Description
MCU 16-Bit H8 CISC 128KB Flash 3.3V 100-Pin PQFP
Utmel Electronic Limited
Done
Description
MCU 16-Bit H8 CISC 128KB Flash 3.3V 100-Pin PQFP
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
MCU 16-Bit H8 CISC 128KB Flash 3.3V 100-Pin PQFP
668-HD64F3024F25V
MCU 16-Bit H8 CISC 128KB Flash 3.3V 100-Pin PQFP
668-HD64F3024F25V
MCU 16-Bit H8 CISC 128KB Flash 3.3V 100-Pin PQFP
MCU 16-Bit H8 CISC 128KB Flash 3.3V 100-Pin PQFP
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Microcontrollers (MCU)
Product Number
668-HD64F3024F25V
Product Name
MCU 16-Bit H8 CISC 128KB Flash 3.3V 100-Pin PQFP
Data Bus
16 Bit
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
8-bit 8BIT 8KB Embedded Microcontroller MCU
ADUC812BCPZ
Specs
Data Bus
8 Bit
Package Type
Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
3
suppliers
RS Components, Ltd.
Microcontrollers
1806976
Specs
RAM
1000 KB
ROM Type
Flash
Package Type
Other; Vqfn
View Details
Texas Instruments
928MHz QFN Embedded Microcontroller MCU
CC1110F32RSPR
Specs
RAM
4 KB
Supply Voltage
2 to 3.6 volts
Serial Interface
USART, SPI, 3-WIRE
View Details
2
suppliers
Infineon Technologies AG
Integrated Circuits (ICs) - Embedded - Microcontrollers
B164CILM3VCAZNT
Specs
Data Bus
16 Bit
Life Cycle Stage
Active
Clock Speed
20 MHz
View Details
3
suppliers