MCU 16-Bit/32-Bit H8S CISC 256KB Flash 3.3V 144-Pin PQFP Product overview: HD64F2676VFC33V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 256KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 256KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2676VFC33V can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025944-HD64F2676VFC
Mounting: SMD (SMT)
Frequency: 33 MHz
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 256 kB
Interface: IrDA, SCI
RAM Size: 8 kB
Number of Bits: 16
Number of Pins: 144
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 33 MHz
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Number of Programmable I/O: 103
Number of Timers/Counters: 2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-HD64F2676VFC33V | 1025944-HD64F2676VFC33V |
| Product Name | 16-bit 32-bit 256KB 3.3V Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - HD64F2676VFC33V |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit |
| RAM | 8 KB | 0.0080 KB |
| Supply Voltage | 3.3 volts | 3.3 volts |
| Serial Interface | IrDA, SCI | SCI; IrDA, SCI |
| Package Type | Other; PQFP | QFP; Other; PQFP |