MCU 16-bit/32-bit H8S CISC 256KB Flash 5V 128-Pin QFP Product overview: HD64F2638UF20J from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 256KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 256KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2638UF20J can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062218-HD64F2638UF2
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 256 kB
Interface: CAN, I2C, SCI
RAM Size: 16 kB
Access Time: 20 µs
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: QFP
Max Frequency: 20 MHz
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Programmable I/O: 72
Number of Timers/Counters: 6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-HD64F2638UF20J | 1062218-HD64F2638UF20J |
| Product Name | 16-bit 32-bit 256KB 5V Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - HD64F2638UF20J |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit |
| RAM | 16 KB | 0.0160 KB |
| Supply Voltage | 5 volts | 5 volts |
| Serial Interface | CAN, I2C, SCI | CAN; I²C; SCI; CAN, I2C, SCI |