Renesas Electronics Corporation 16-bit 32-bit 256KB 3.3V Embedded Microcontroller MCU HD64F2633F25IV

Description
MCU 16-bit/32-bit H8S CISC 256KB Flash 3.3V/5V 128-Pin PQFP Product overview: HD64F2633F25IV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 256KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 256KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2633F25IV can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-bit/32-bit H8S CISC 256KB Flash 3.3V/5V 128-Pin PQFP Product overview: HD64F2633F25IV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 256KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 256KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2633F25IV can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 32-bit 256KB 3.3V Embedded Microcontroller MCU - 685-HD64F2633F25IV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 32-bit 256KB 3.3V Embedded Microcontroller MCU
685-HD64F2633F25IV
16-bit 32-bit 256KB 3.3V Embedded Microcontroller MCU 685-HD64F2633F25IV
MCU 16-bit/32-bit H8S CISC 256KB Flash 3.3V/5V 128-Pin PQFP Product overview: HD64F2633F25IV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 256KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 256KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2633F25IV can be used for catalog matching and distributor lookup.

MCU 16-bit/32-bit H8S CISC 256KB Flash 3.3V/5V 128-Pin PQFP Product overview: HD64F2633F25IV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 256KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 256KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2633F25IV can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD64F2633F25IV - 1062217-HD64F2633F25IV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F2633F25IV
1062217-HD64F2633F25IV
Embedded - Embedded - Microcontrollers - HD64F2633F25IV 1062217-HD64F2633F25IV
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062217-HD64F2633F25 IV Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 256 kB Interface: I2C, SCI RAM Size: 16 kB Number of Pins: 128 Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 25 MHz Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Programmable I/O: 73 Number of Timers/Counters: 6

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062217-HD64F2633F25IV
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 256 kB
Interface: I2C, SCI
RAM Size: 16 kB
Number of Pins: 128
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 25 MHz
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Programmable I/O: 73
Number of Timers/Counters: 6

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F2633F25IV 1062217-HD64F2633F25IV
Product Name 16-bit 32-bit 256KB 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD64F2633F25IV
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit
RAM 16 KB 0.0160 KB
Serial Interface I2C, SCI I²C; SCI; I2C, SCI
Package Type Other; PQFP QFP; Other; PQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C167CRLMHAFXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details