Renesas Electronics Corporation 16-bit 32-bit 384KB 3.3V Embedded Microcontroller MCU HD64F2329VTE25V

Description
MCU 16-bit/32-bit H8S CISC 384KB Flash 3.3V 120-Pin TQFP Product overview: HD64F2329VTE25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 384KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 384KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2329VTE25V can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-bit/32-bit H8S CISC 384KB Flash 3.3V 120-Pin TQFP Product overview: HD64F2329VTE25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 384KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 384KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2329VTE25V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 32-bit 384KB 3.3V Embedded Microcontroller MCU - 685-HD64F2329VTE25V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 32-bit 384KB 3.3V Embedded Microcontroller MCU
685-HD64F2329VTE25V
16-bit 32-bit 384KB 3.3V Embedded Microcontroller MCU 685-HD64F2329VTE25V
MCU 16-bit/32-bit H8S CISC 384KB Flash 3.3V 120-Pin TQFP Product overview: HD64F2329VTE25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 384KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 384KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2329VTE25V can be used for catalog matching and distributor lookup.

MCU 16-bit/32-bit H8S CISC 384KB Flash 3.3V 120-Pin TQFP Product overview: HD64F2329VTE25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 384KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 384KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2329VTE25V can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD64F2329VTE25V - 1031083-HD64F2329VTE25V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F2329VTE25V
1031083-HD64F2329VTE25V
Embedded - Embedded - Microcontrollers - HD64F2329VTE25V 1031083-HD64F2329VTE25V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031083-HD64F2329VTE 25V Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 384 kB Number of Pins: 120 Categories: Embedded - Microcontrollers Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031083-HD64F2329VTE25V
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 384 kB
Number of Pins: 120
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F2329VTE25V 1031083-HD64F2329VTE25V
Product Name 16-bit 32-bit 384KB 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD64F2329VTE25V
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CILMCAFNUMA2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Clock Speed 20 MHz
RAM 4 KB
View Details
3 suppliers