Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD64F2238RTF13V HD64F2238RTF13V

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029255-HD64F2238RTF 13V Mounting: SMD (SMT) Frequency: 13.5 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 256 kB Interface: I2C, SCI RAM Size: 16 kB Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: TQFP Alternative Parts (Cross-Reference): DF2238BTE13V; DF2238RTF13V; ATMEGA2560-16AU; AT32UC3C1256C-AUR; AT32UC3C1256C-AUT; STR731FV2T6HD64F2238 RTF13(V); Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V Number of Timers/Counters: 10
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029255-HD64F2238RTF 13V Mounting: SMD (SMT) Frequency: 13.5 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 256 kB Interface: I2C, SCI RAM Size: 16 kB Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: TQFP Alternative Parts (Cross-Reference): DF2238BTE13V; DF2238RTF13V; ATMEGA2560-16AU; AT32UC3C1256C-AUR; AT32UC3C1256C-AUT; STR731FV2T6HD64F2238 RTF13(V); Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V Number of Timers/Counters: 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F2238RTF13V - 1029255-HD64F2238RTF13V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F2238RTF13V
1029255-HD64F2238RTF13V
Embedded - Embedded - Microcontrollers - HD64F2238RTF13V 1029255-HD64F2238RTF13V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029255-HD64F2238RTF 13V Mounting: SMD (SMT) Frequency: 13.5 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 256 kB Interface: I2C, SCI RAM Size: 16 kB Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: TQFP Alternative Parts (Cross-Reference): DF2238BTE13V; DF2238RTF13V; ATMEGA2560-16AU; AT32UC3C1256C-AUR; AT32UC3C1256C-AUT; STR731FV2T6HD64F2238 RTF13(V); Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V Number of Timers/Counters: 10

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029255-HD64F2238RTF13V
Mounting: SMD (SMT)
Frequency: 13.5 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 256 kB
Interface: I2C, SCI
RAM Size: 16 kB
Number of Pins: 100
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Alternative Parts (Cross-Reference): DF2238BTE13V; DF2238RTF13V; ATMEGA2560-16AU; AT32UC3C1256C-AUR; AT32UC3C1256C-AUT; STR731FV2T6HD64F2238RTF13(V);
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4 V
Number of Timers/Counters: 10

Buy Now
16-bit 32-bit 256KB 5V Embedded Microcontroller MCU - 685-HD64F2238RTF13V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 32-bit 256KB 5V Embedded Microcontroller MCU
685-HD64F2238RTF13V
16-bit 32-bit 256KB 5V Embedded Microcontroller MCU 685-HD64F2238RTF13V
MCU 16-Bit/32-Bit H8S CISC 256KB Flash 5V 100-Pin TQFP Product overview: HD64F2238RTF13V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 256KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 256KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2238RTF13V can be used for catalog matching and distributor lookup.

MCU 16-Bit/32-Bit H8S CISC 256KB Flash 5V 100-Pin TQFP Product overview: HD64F2238RTF13V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 256KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 256KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2238RTF13V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1029255-HD64F2238RTF13V 685-HD64F2238RTF13V
Product Name Embedded - Embedded - Microcontrollers - HD64F2238RTF13V 16-bit 32-bit 256KB 5V Embedded Microcontroller MCU
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit
Number 10
RAM 0.0160 KB 16 KB
Supply Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM20737S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details