Renesas Electronics Corporation Embedded Microcontroller MCU HD64F2215UTE16

Description
IC H8S Mcu Flash 256K 120-TQFP Product overview: HD64F2215UTE16 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2215UTE16 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC H8S Mcu Flash 256K 120-TQFP Product overview: HD64F2215UTE16 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2215UTE16 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Microcontroller MCU - 685-HD64F2215UTE16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-HD64F2215UTE16
Embedded Microcontroller MCU 685-HD64F2215UTE16
IC H8S Mcu Flash 256K 120-TQFP Product overview: HD64F2215UTE16 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2215UTE16 can be used for catalog matching and distributor lookup.

IC H8S Mcu Flash 256K 120-TQFP Product overview: HD64F2215UTE16 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2215UTE16 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD64F2215UTE16 - 1024569-HD64F2215UTE16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F2215UTE16
1024569-HD64F2215UTE16
Embedded - Embedded - Microcontrollers - HD64F2215UTE16 1024569-HD64F2215UTE16
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024569-HD64F2215UTE 16 Packaging: Bulk Mounting: SMD (SMT) Frequency: 16 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 256 kB Interface: SCI, USB Peripherals: DMA, POR, PWM, WDT RAM Size: 16 kB Oscillator Type: Internal Access Time: 16 µs Number of Pins: 120 Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 16 MHz Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 16 b Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Number of I/Os: 68 Number of Programmable I/O: 68 Number of Timers/Counters: 2

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024569-HD64F2215UTE16
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 16 MHz
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 256 kB
Interface: SCI, USB
Peripherals: DMA, POR, PWM, WDT
RAM Size: 16 kB
Oscillator Type: Internal
Access Time: 16 µs
Number of Pins: 120
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Max Frequency: 16 MHz
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Data Bus Width: 16 b
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Number of I/Os: 68
Number of Programmable I/O: 68
Number of Timers/Counters: 2

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F2215UTE16 1024569-HD64F2215UTE16
Product Name Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD64F2215UTE16
RAM 16 KB 0.0160 KB
Supply Voltage 3.3 volts 3.3 volts
Serial Interface SCI, USB SCI; USB; SCI, USB
Package Type Other; Bulk QFP; TQFP; Other; TQFP
Pin Count 120 120
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details