Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD64F2158VBP25 HD64F2158VBP25

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062233-HD64F2158VBP 25 Mounting: SMD (SMT) Frequency: 25 MHz RAM Size: 10 kB Access Time: 25 µs Categories: Embedded - Microcontrollers Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Data Bus Width: 16 b Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062233-HD64F2158VBP 25 Mounting: SMD (SMT) Frequency: 25 MHz RAM Size: 10 kB Access Time: 25 µs Categories: Embedded - Microcontrollers Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Data Bus Width: 16 b Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F2158VBP25 - 1062233-HD64F2158VBP25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F2158VBP25
1062233-HD64F2158VBP25
Embedded - Embedded - Microcontrollers - HD64F2158VBP25 1062233-HD64F2158VBP25
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062233-HD64F2158VBP 25 Mounting: SMD (SMT) Frequency: 25 MHz RAM Size: 10 kB Access Time: 25 µs Categories: Embedded - Microcontrollers Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Data Bus Width: 16 b Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062233-HD64F2158VBP25
Mounting: SMD (SMT)
Frequency: 25 MHz
RAM Size: 10 kB
Access Time: 25 µs
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Data Bus Width: 16 b
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No

Buy Now
16-bit 25 Mhz Embedded Microcontroller MCU - 685-HD64F2158VBP25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 25 Mhz Embedded Microcontroller MCU
685-HD64F2158VBP25
16-bit 25 Mhz Embedded Microcontroller MCU 685-HD64F2158VBP25
16-BIT Flash 25 Mhz Microcontroller PBGA112 Product overview: HD64F2158VBP25 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25 Mhz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25 Mhz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2158VBP25 can be used for catalog matching and distributor lookup.

16-BIT Flash 25 Mhz Microcontroller PBGA112 Product overview: HD64F2158VBP25 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25 Mhz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25 Mhz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2158VBP25 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1062233-HD64F2158VBP25 685-HD64F2158VBP25
Product Name Embedded - Embedded - Microcontrollers - HD64F2158VBP25 16-bit 25 Mhz Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL6RMCAKXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - AFE4110B000YS - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers