RENESAS ELECTRONICS CORPORATION
HD6473827RDV -- EMBEDDED - MICROCONTROLLERS
Renesas Electronics Corporation
Embedded - Microcontrollers
HD6473827RDV
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
HD6473827RDV |
HD6473827RDV |
|
Product Name
|
Embedded - Microcontrollers |
Microcontrollers |
|
Life Cycle Stage
|
|
Removed; Obsolete
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
8 Bit; 8-Bit
Life Cycle Stage
Removed; Obsolete
Clock Speed
15 MHz
View Details
Data Bus
16 Bit
Clock Speed
25 MHz
RAM
2 KB
View Details
5 suppliers
Data Bus
32 Bit
Clock Speed
16.38 MHz
RAM
96 KB
View Details
2 suppliers
Data Bus
32 Bit; 32bit
ROM
32 KB
Package Type
QFP; Other; LQFP
View Details