IC MCU 8BIT 32KB OTP 80TQFP Product overview: HD64738024WIV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64738024WIV can be used for catalog matching and distributor lookup.
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) OTP 80-TQFP (12x12)
Manufacturer: Renesas Electronics America
Win Source Part Number: 873415-HD64738024WIV
Series: H8® H8/300L SLP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: H8/300L series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) OTP 80-TQFP (12x12)
Core Processor: H8/300L
Speed: 8MHz
Package: Tray
Package: 80-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SCI
Peripherals: LCD, PWM, WDT
Number of I/O: 51
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Part Status: Obsolete
Family Name: HD64738024
Categories: Integrated Circuits (ICs)
Case / Package: 80-TQFP (12x12)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 32KB OTP 80TQFP
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) OTP 80-TQFP (12x12)
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) OTP 80-TQFP (12x12)
IC MCU 8BIT 32KB OTP 80TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-HD64738024WIV | HD64738024WIV-ND | 873415-HD64738024WIV | HD64738024WIV | HD64738024WIV | HD64738024WIV |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - HD64738024WIV | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 1 KB | 1 KB | 32 KB | 1 KB | 1 KB | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | TQFP; Other; 80-TQFP | QFP; TQFP; Other; 80-TQFP (12x12) | TQFP; Other; 80-TQFP | QFP; TQFP; Other; 80-TQFP | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |