Microcontroller, 8-Bit, OTPROM, 8MHz, CMOS, PQFP80
IC MCU 8BIT 32KB OTP 80QFP Product overview: HD64738024HV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64738024HV can be used for catalog matching and distributor lookup.
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) OTP 80-QFP (14x14)
Manufacturer: Renesas Electronics America
Win Source Part Number: 731158-HD64738024HV
Packaging: Tray
Mounting Style: SMD
Core Processor: H8/300L
Speed: 8MHz
Connectivity: SCI
Peripherals: LCD, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
Data Converters: A/D 8x10b
Supply Voltage: 1.8V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 80-QFP (14x14)
Status: Obsolete
Temperature Range - Operating: -20°C ~ 75°C
Manufacturer Package: 80-BQFP
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: HD64738024
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 51
Date RAM Size: 1K x 8
IC MCU 8BIT 32KB OTP 80QFP
IC MCU 8BIT 32KB OTP 80QFP
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) OTP 80-QFP (14x14)
H8/300L H8 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) PROM 80-QFP (14x14)
IC MCU 8BIT 32KB OTP 80QFP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD64738024HV | 685-HD64738024HV | HD64738024HV-ND | 731158-HD64738024HV | HD64738024HV | HD64738024HV | HD64738024HV | HD64738024HV |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - HD64738024HV | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Obsolete | Obsolete | Removed; Obsolete | Removed; Obsolete | ||||
| ROM Type | OTP | OTP | OTP; OTP | OTP; OTP | OTP; OTP | |||
| Package Type | Other; H8/SLP 050 OTP | Other; Tray | Other; 80-BQFP | QFP; Other; 80-BQFP | QFP; Other; 80-BQFP | Other; 80-BQFP | ||
| RAM | 1 KB | 1 KB | 32 KB | 1 KB | 1 KB | 1 KB |