Renesas Electronics Corporation 16-bit Embedded Microcontroller MCU HD6473337YF16

Description
16-BIT, UVPROM, H8/300 CPU Product overview: HD6473337YF16 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473337YF16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-BIT, UVPROM, H8/300 CPU Product overview: HD6473337YF16 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473337YF16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit Embedded Microcontroller MCU - 685-HD6473337YF16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Embedded Microcontroller MCU
685-HD6473337YF16
16-bit Embedded Microcontroller MCU 685-HD6473337YF16
16-BIT, UVPROM, H8/300 CPU Product overview: HD6473337YF16 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473337YF16 can be used for catalog matching and distributor lookup.

16-BIT, UVPROM, H8/300 CPU Product overview: HD6473337YF16 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473337YF16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - HD6473337YF16 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, UVPROM, H8/300 CPU, 16MHz, CMOS, PQFP80

Microcontroller, 8-Bit, UVPROM, H8/300 CPU, 16MHz, CMOS, PQFP80

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - HD6473337YF16 - 1179327-HD6473337YF16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6473337YF16
1179327-HD6473337YF16
Embedded - Embedded - Microcontrollers - HD6473337YF16 1179327-HD6473337YF16
Manufacturer: Renesas Electronics America Win Source Part Number: 1179327-HD6473337YF1 6 Manufacturer Homepage: www.renesas.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 1179327-HD6473337YF16
Manufacturer Homepage: www.renesas.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - HD6473337YF16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
HD6473337YF16
Integrated Circuits (ICs) - Embedded - Microcontrollers HD6473337YF16
16-BIT, UVPROM, H8/300 CPU

16-BIT, UVPROM, H8/300 CPU

Supplier's Site
Microcontrollers - HD6473337YF16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD6473337YF16
Microcontrollers HD6473337YF16
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD6473337YF16 HD6473337YF16 1179327-HD6473337YF16 HD6473337YF16 HD6473337YF16
Product Name 16-bit Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD6473337YF16 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers