Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD6432633WG00FV HD6432633WG00FV

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062143-HD6432633WG0 0FV Mounting: SMD (SMT) Interface: I2C, SCI Number of Pins: 128 Categories: Embedded - Microcontrollers Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062143-HD6432633WG0 0FV Mounting: SMD (SMT) Interface: I2C, SCI Number of Pins: 128 Categories: Embedded - Microcontrollers Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD6432633WG00FV - 1062143-HD6432633WG00FV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6432633WG00FV
1062143-HD6432633WG00FV
Embedded - Embedded - Microcontrollers - HD6432633WG00FV 1062143-HD6432633WG00FV
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062143-HD6432633WG0 0FV Mounting: SMD (SMT) Interface: I2C, SCI Number of Pins: 128 Categories: Embedded - Microcontrollers Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062143-HD6432633WG00FV
Mounting: SMD (SMT)
Interface: I2C, SCI
Number of Pins: 128
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No

Buy Now
16-bit Embedded Microcontroller MCU - 685-HD6432633WG00FV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Embedded Microcontroller MCU
685-HD6432633WG00FV
16-bit Embedded Microcontroller MCU 685-HD6432633WG00FV
16-Bit Single-Chip Microcomputer Product overview: HD6432633WG00FV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6432633WG00FV can be used for catalog matching and distributor lookup.

16-Bit Single-Chip Microcomputer Product overview: HD6432633WG00FV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6432633WG00FV can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1062143-HD6432633WG00FV 685-HD6432633WG00FV
Product Name Embedded - Embedded - Microcontrollers - HD6432633WG00FV 16-bit Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC836BCP - 860527-ADUC836BCP - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Embedded - Microcontrollers - C161PIL25MCAFXUMA1 - 893546-C161PIL25MCAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
ROM Type ROMLess; ROMless
View Details
5 suppliers