Renesas Electronics Corporation 8-bit Embedded Microprocessor MPU HD64180R1P8V

Description
8-BIT MICROPROCESSOR Product overview: HD64180R1P8V from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HD64180R1P8V can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-BIT MICROPROCESSOR Product overview: HD64180R1P8V from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HD64180R1P8V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit Embedded Microprocessor MPU - 694-HD64180R1P8V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Embedded Microprocessor MPU
694-HD64180R1P8V
8-bit Embedded Microprocessor MPU 694-HD64180R1P8V
8-BIT MICROPROCESSOR Product overview: HD64180R1P8V from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HD64180R1P8V can be used for catalog matching and distributor lookup.

8-BIT MICROPROCESSOR Product overview: HD64180R1P8V from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HD64180R1P8V can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - 1062135-HD64180R1P8V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1062135-HD64180R1P8V
Integrated Circuits (ICs) - Embedded - Microprocessors 1062135-HD64180R1P8V
Win Source Part Number: 1062135-HD64180R1P8V Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-HD64180R1P8V,RE NRNSHD64180R1P8V RoHS Status: Not applicable

Win Source Part Number: 1062135-HD64180R1P8V
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-HD64180R1P8V,RENRNSHD64180R1P8V
RoHS Status: Not applicable

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - HD64180R1P8V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
HD64180R1P8V
Integrated Circuits (ICs) - Embedded - Microprocessors HD64180R1P8V
8-BIT MICROPROCESSOR

8-BIT MICROPROCESSOR

Supplier's Site
Microprocessors - HD64180R1P8V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
HD64180R1P8V
Microprocessors HD64180R1P8V
Microprocessor IC *

Microprocessor IC *

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-HD64180R1P8V 1062135-HD64180R1P8V HD64180R1P8V HD64180R1P8V
Product Name 8-bit Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5716BABCXEAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780 pin FC PBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details