RENESAS ELECTRONICS CORPORATION
HD64180R1P6V -- MICROPROCESSORS
Renesas Electronics Corporation
Microprocessors
HD64180R1P6V
Description
Microprocessor IC *
-
Quarktwin Technology Ltd.
-
Shenzhen Shengyu Electronics Technology Limited
Description
Microprocessor IC *
Suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors
HD64180R1P6V
Supplier's Site
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
HD64180R1P6V |
HD64180R1P6V |
|
Product Name
|
Microprocessors |
Integrated Circuits (ICs) - Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V
Package Type
Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Data Bus
64-Bit
Microprocessor Family
x86
Clock Speed
1500 MHz
View Details
Microchip Technology, Inc.
Microprocessor Family
ARM; ARMR CortexR-A5
Clock Speed
500 MHz
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
3 suppliers