Renesas Electronics Corporation Embedded - Embedded - Microprocessors - HD64180F10F HD64180F10F

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 272492-HD64180F10F Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 272492-HD64180F10F Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - HD64180F10F - 272492-HD64180F10F - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HD64180F10F
272492-HD64180F10F
Embedded - Embedded - Microprocessors - HD64180F10F 272492-HD64180F10F
Manufacturer: Renesas Electronics America Win Source Part Number: 272492-HD64180F10F Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 272492-HD64180F10F
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
8-bit Embedded Microprocessor MPU - 694-HD64180F10F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Embedded Microprocessor MPU
694-HD64180F10F
8-bit Embedded Microprocessor MPU 694-HD64180F10F
8-BIT MICROPROCESSOR Product overview: HD64180F10F from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HD64180F10F can be used for catalog matching and distributor lookup.

8-BIT MICROPROCESSOR Product overview: HD64180F10F from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HD64180F10F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - HD64180F10F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
HD64180F10F
Microprocessors HD64180F10F
Microprocessor IC *

Microprocessor IC *

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - HD64180F10F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
HD64180F10F
Integrated Circuits (ICs) - Embedded - Microprocessors HD64180F10F
8-BIT MICROPROCESSOR

8-BIT MICROPROCESSOR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 272492-HD64180F10F 694-HD64180F10F HD64180F10F HD64180F10F
Product Name Embedded - Embedded - Microprocessors - HD64180F10F 8-bit Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802EZCED3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Intel® Celeron® Processor 1047UE (2M Cache, 1.40 GHz) - 1047UE - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1400 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details