Texas Instruments AM3703 Sitara Processor AM3703CBCA

Description
Sitara Processor 515-POP-FCBGA -40 to 105
Request a Quote
Description
Sitara Processor 515-POP-FCBGA -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AM3703 Sitara ARM microprocessor with a 515-pin POP-FCBGA package, operating over the industrial temperature range of -40 to 105 °C, featuring a 1-GHz ARM Cortex-A8 core, NEON SIMD coprocessor, POWERVR SGX graphics accelerator, and support for SDRAM and GPMC external memory interfaces.

Datasheet Summary
Powered by GS/AI

AM3703 Sitara ARM microprocessor with a 515-pin POP-FCBGA package, operating over the industrial temperature range of -40 to 105 °C, featuring a 1-GHz ARM Cortex-A8 core, NEON SIMD coprocessor, POWERVR SGX graphics accelerator, and support for SDRAM and GPMC external memory interfaces.

Suppliers

Company
Product
Description
Supplier Links
AM3703 Sitara Processor - AM3703CBCA - Texas Instruments
Dallas, TX, United States
AM3703 Sitara Processor
AM3703CBCA
AM3703 Sitara Processor AM3703CBCA
Sitara Processor 515-POP-FCBGA -40 to 105

Sitara Processor 515-POP-FCBGA -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3703CBCA - 768450-AM3703CBCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3703CBCA
768450-AM3703CBCA
Embedded - Embedded - Microprocessors - AM3703CBCA 768450-AM3703CBCA
Manufacturer: Texas Instruments Win Source Part Number: 768450-AM3703CBCA Series: Sitara Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 800MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD USB: USB 2.0 (4) Voltage - I/O: 1.8V Package: 515-VFBGA, FCBGA Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Family Name: AM3703 Categories: Integrated Circuits (ICs) Manufacturer Package: 515-POP-FCBGA (14x14) Alternative Parts (Cross-Reference): AM3703CUSA; AM3703CBC; Introduction Date: March 01, 2011 ECCN: 5A992.c Country of Origin: Republic of Korea Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768450-AM3703CBCA
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
USB: USB 2.0 (4)
Voltage - I/O: 1.8V
Package: 515-VFBGA, FCBGA
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: AM3703
Categories: Integrated Circuits (ICs)
Manufacturer Package: 515-POP-FCBGA (14x14)
Alternative Parts (Cross-Reference): AM3703CUSA; AM3703CBC;
Introduction Date: March 01, 2011
ECCN: 5A992.c
Country of Origin: Republic of Korea
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - 296-32616-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-32616-ND
Microprocessors 296-32616-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 515-POP-FCBGA (14x14)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 515-POP-FCBGA (14x14)

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-AM3703CBCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM3703CBCA
ARM Cortex-A Embedded Microprocessor MPU 694-AM3703CBCA
Sitara processor: Arm Cortex-A8, camera 515-POP-FCBGA -40 to 105 Product overview: AM3703CBCA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3703CBCA can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A8, camera 515-POP-FCBGA -40 to 105 Product overview: AM3703CBCA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3703CBCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3703CBCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3703CBCA
Integrated Circuits (ICs) - Embedded - Microprocessors AM3703CBCA
IC MPU SITARA 800MHZ 515FCBGA

IC MPU SITARA 800MHZ 515FCBGA

Supplier's Site
Microprocessors - AM3703CBCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3703CBCA
Microprocessors AM3703CBCA
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 515-POP-FCBGA (14x14)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 515-POP-FCBGA (14x14)

Buy Now
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3703CBCA
Microprocessors - MPU AM3703CBCA
Microprocessors - MPU Sitara ARM Microproc

Microprocessors - MPU Sitara ARM Microproc

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3703CBCA 768450-AM3703CBCA 296-32616-ND 694-AM3703CBCA AM3703CBCA AM3703CBCA AM3703CBCA
Product Name AM3703 Sitara Processor Embedded - Embedded - Microprocessors - AM3703CBCA Microprocessors ARM Cortex-A Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors - MPU
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8
Supply Voltage 1.8V 1.8V 1.8V 1.1V
Package Type Other; FCBGA,POP-FCBGA Other; 515-VFBGA, FCBGA BGA; Other; 515-VFBGA, FCBGA
Clock Speed 800 to 1000 MHz 800 MHz 800 MHz 800 MHz
RAM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5718BABCXQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DM3730 Digital Media Processor - DM3730CUS - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers
AM1707 Sitara Processor - AM1707DZKBD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
6 suppliers
Embedded - Embedded - Microprocessors - AM1806EZCG4 - 768432-AM1806EZCG4 - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.8V, 3.3V
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers