Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD6417751RF200 HD6417751RF200

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1179308-HD6417751RF2 00 Manufacturer Homepage: www.renesas.com RoHS State: Request Verification Alternative Parts (Cross-Reference): HD6417751RF240V; HD6417751RF200V; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1179308-HD6417751RF2 00 Manufacturer Homepage: www.renesas.com RoHS State: Request Verification Alternative Parts (Cross-Reference): HD6417751RF240V; HD6417751RF200V; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD6417751RF200 - 1179308-HD6417751RF200 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6417751RF200
1179308-HD6417751RF200
Embedded - Embedded - Microcontrollers - HD6417751RF200 1179308-HD6417751RF200
Manufacturer: Renesas Electronics America Win Source Part Number: 1179308-HD6417751RF2 00 Manufacturer Homepage: www.renesas.com RoHS State: Request Verification Alternative Parts (Cross-Reference): HD6417751RF240V; HD6417751RF200V; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 1179308-HD6417751RF200
Manufacturer Homepage: www.renesas.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): HD6417751RF240V; HD6417751RF200V;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Embedded Microcontroller MCU - 685-HD6417751RF200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-HD6417751RF200
Embedded Microcontroller MCU 685-HD6417751RF200
SuperH RISC engine Product overview: HD6417751RF200 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417751RF200 can be used for catalog matching and distributor lookup.

SuperH RISC engine Product overview: HD6417751RF200 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417751RF200 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1179308-HD6417751RF200 685-HD6417751RF200
Product Name Embedded - Embedded - Microcontrollers - HD6417751RF200 Embedded Microcontroller MCU
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers