Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers HD6417751RBP200V

Description
Win Source Part Number: 1356181-HD6417751RBP 200V Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 46 pct. Mfr: Renesas Electronics America Inc Series: SuperH® SH7750 Package: Tray Product Status: Obsolete Package / Case: 256-BBGA Supplier Device Package: 256-BGA (27x27) Base Product Number: HD6417751 Mounting Type: Surface Mount HTSUS: 8542.31.0001 ECCN: 3A991A2 Speed: 200MHz Number of I/O: 39 Core Processor: SH-4 Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, FIFO, SCI, SmartCard Peripherals: DMA, POR, WDT Program Memory Type: ROMless RAM Size: 48K x 8 Voltage - Supply (Vcc/Vdd): 1.35V ~ 1.6V Oscillator Type: External
Request a Quote Datasheet
Description
Win Source Part Number: 1356181-HD6417751RBP 200V Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 46 pct. Mfr: Renesas Electronics America Inc Series: SuperH® SH7750 Package: Tray Product Status: Obsolete Package / Case: 256-BBGA Supplier Device Package: 256-BGA (27x27) Base Product Number: HD6417751 Mounting Type: Surface Mount HTSUS: 8542.31.0001 ECCN: 3A991A2 Speed: 200MHz Number of I/O: 39 Core Processor: SH-4 Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, FIFO, SCI, SmartCard Peripherals: DMA, POR, WDT Program Memory Type: ROMless RAM Size: 48K x 8 Voltage - Supply (Vcc/Vdd): 1.35V ~ 1.6V Oscillator Type: External
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1356181-HD6417751RBP200V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1356181-HD6417751RBP200V
Integrated Circuits (ICs) - Embedded - Microcontrollers 1356181-HD6417751RBP200V
Win Source Part Number: 1356181-HD6417751RBP 200V Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 46 pct. Mfr: Renesas Electronics America Inc Series: SuperH® SH7750 Package: Tray Product Status: Obsolete Package / Case: 256-BBGA Supplier Device Package: 256-BGA (27x27) Base Product Number: HD6417751 Mounting Type: Surface Mount HTSUS: 8542.31.0001 ECCN: 3A991A2 Speed: 200MHz Number of I/O: 39 Core Processor: SH-4 Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, FIFO, SCI, SmartCard Peripherals: DMA, POR, WDT Program Memory Type: ROMless RAM Size: 48K x 8 Voltage - Supply (Vcc/Vdd): 1.35V ~ 1.6V Oscillator Type: External

Win Source Part Number: 1356181-HD6417751RBP200V
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 46 pct.
Mfr: Renesas Electronics America Inc
Series: SuperH® SH7750
Package: Tray
Product Status: Obsolete
Package / Case: 256-BBGA
Supplier Device Package: 256-BGA (27x27)
Base Product Number: HD6417751
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
ECCN: 3A991A2
Speed: 200MHz
Number of I/O: 39
Core Processor: SH-4
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, FIFO, SCI, SmartCard
Peripherals: DMA, POR, WDT
Program Memory Type: ROMless
RAM Size: 48K x 8
Voltage - Supply (Vcc/Vdd): 1.35V ~ 1.6V
Oscillator Type: External

Buy Now Datasheet
 - HD6417751RBP200V - Rochester Electronics
Newburyport, MA, United States
RISC Microprocessor, 32-Bit, 200MHz, CMOS, PBGA256

RISC Microprocessor, 32-Bit, 200MHz, CMOS, PBGA256

Supplier's Site Datasheet
32-bit 32BIT 200MHz BGA Embedded Microcontroller MCU - 685-HD6417751RBP200V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 200MHz BGA Embedded Microcontroller MCU
685-HD6417751RBP200V
32-bit 32BIT 200MHz BGA Embedded Microcontroller MCU 685-HD6417751RBP200V
IC MCU 32BIT ROMLESS 256BGA / SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 200MHz ROMless 256-BGA (27x27) Product overview: HD6417751RBP200V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 200MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 200MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417751RBP200V can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 256BGA / SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 200MHz ROMless 256-BGA (27x27) Product overview: HD6417751RBP200V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 200MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 200MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417751RBP200V can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - HD6417751RBP200V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD6417751RBP200V
Microcontrollers HD6417751RBP200V
SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 200MHz ROMless 256-BGA (27x27)

SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 200MHz ROMless 256-BGA (27x27)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1356181-HD6417751RBP200V HD6417751RBP200V 685-HD6417751RBP200V HD6417751RBP200V
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 200MHz BGA Embedded Microcontroller MCU Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 200 MHz 200 MHz
RAM 48 KB 48 KB 48 KB
ROM Type ROMLess; ROMless
Supply Voltage 1.35 to 1.6 volts 1.35 to 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - CG7497AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC845BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers