Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers HD6417750SF200V

Description
Win Source Part Number: 1204601-HD6417750SF2 00V Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SuperH® SH7750 Core Processor: SH-4 Speed: 200MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, FIFO, SCI, SmartCard Peripherals: DMA, POR, WDT Number of I/O: 28 Program Memory Type: ROMless RAM Size: 24K x 8 Oscillator Type: External Package / Case: 208-BFQFP Exposed Pad Supplier Device Package: 208-HQFP (28x28) Temperature Range - Operating: -20°C ~ 75°C (TA) Supply Voltage - Operating: 1.8V ~ 2.07V ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSHD6417750SF200 V,2156-HD6417750SF20 0V-RE Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1204601-HD6417750SF2 00V Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SuperH® SH7750 Core Processor: SH-4 Speed: 200MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, FIFO, SCI, SmartCard Peripherals: DMA, POR, WDT Number of I/O: 28 Program Memory Type: ROMless RAM Size: 24K x 8 Oscillator Type: External Package / Case: 208-BFQFP Exposed Pad Supplier Device Package: 208-HQFP (28x28) Temperature Range - Operating: -20°C ~ 75°C (TA) Supply Voltage - Operating: 1.8V ~ 2.07V ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSHD6417750SF200 V,2156-HD6417750SF20 0V-RE Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1204601-HD6417750SF200V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1204601-HD6417750SF200V
Integrated Circuits (ICs) - Embedded - Microcontrollers 1204601-HD6417750SF200V
Win Source Part Number: 1204601-HD6417750SF2 00V Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SuperH® SH7750 Core Processor: SH-4 Speed: 200MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, FIFO, SCI, SmartCard Peripherals: DMA, POR, WDT Number of I/O: 28 Program Memory Type: ROMless RAM Size: 24K x 8 Oscillator Type: External Package / Case: 208-BFQFP Exposed Pad Supplier Device Package: 208-HQFP (28x28) Temperature Range - Operating: -20°C ~ 75°C (TA) Supply Voltage - Operating: 1.8V ~ 2.07V ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSHD6417750SF200 V,2156-HD6417750SF20 0V-RE Product Status: Obsolete

Win Source Part Number: 1204601-HD6417750SF200V
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SuperH® SH7750
Core Processor: SH-4
Speed: 200MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, FIFO, SCI, SmartCard
Peripherals: DMA, POR, WDT
Number of I/O: 28
Program Memory Type: ROMless
RAM Size: 24K x 8
Oscillator Type: External
Package / Case: 208-BFQFP Exposed Pad
Supplier Device Package: 208-HQFP (28x28)
Temperature Range - Operating: -20°C ~ 75°C (TA)
Supply Voltage - Operating: 1.8V ~ 2.07V
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: RENRNSHD6417750SF200V,2156-HD6417750SF200V-RE
Product Status: Obsolete

Buy Now Datasheet
 - HD6417750SF200V - Rochester Electronics
Newburyport, MA, United States
RISC Microprocessor, 32-Bit, 200MHz, CMOS, PQFP208

RISC Microprocessor, 32-Bit, 200MHz, CMOS, PQFP208

Supplier's Site Datasheet
32-bit 32BIT 200MHz Embedded Microcontroller MCU - 685-HD6417750SF200V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 200MHz Embedded Microcontroller MCU
685-HD6417750SF200V
32-bit 32BIT 200MHz Embedded Microcontroller MCU 685-HD6417750SF200V
IC MCU 32BIT ROMLESS 208HQFP / SH-4 series Microcontroller IC 32-Bit Single-Core 200MHz ROMless 208-HQFP (28x28) Product overview: HD6417750SF200V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 200MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 200MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417750SF200V can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 208HQFP / SH-4 series Microcontroller IC 32-Bit Single-Core 200MHz ROMless 208-HQFP (28x28) Product overview: HD6417750SF200V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 200MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 200MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417750SF200V can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - HD6417750SF200V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD6417750SF200V
Microcontrollers HD6417750SF200V
SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 200MHz ROMless 208-HQFP (28x28)

SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 200MHz ROMless 208-HQFP (28x28)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1204601-HD6417750SF200V HD6417750SF200V 685-HD6417750SF200V HD6417750SF200V
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 200MHz Embedded Microcontroller MCU Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 200 MHz 200 MHz
RAM 24 KB 24 KB 24 KB
ROM Type ROMLess; ROMless
Supply Voltage 1.8 to 2.07 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-C515C8EMCAFXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 2.5 KB
Supply Voltage 4.25 to 5.5 volts
View Details
6 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details