Renesas Electronics Corporation 32-bit 1.8V 3.3V Embedded Microcontroller MCU HD6417727F100CV

Description
MCU 32-bit RISC ROMLess 1.8V/3.3V 240-Pin HQFP Product overview: HD6417727F100CV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.8V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1.8V, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417727F100CV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MCU 32-bit RISC ROMLess 1.8V/3.3V 240-Pin HQFP Product overview: HD6417727F100CV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.8V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1.8V, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417727F100CV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 1.8V 3.3V Embedded Microcontroller MCU - 685-HD6417727F100CV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1.8V 3.3V Embedded Microcontroller MCU
685-HD6417727F100CV
32-bit 1.8V 3.3V Embedded Microcontroller MCU 685-HD6417727F100CV
MCU 32-bit RISC ROMLess 1.8V/3.3V 240-Pin HQFP Product overview: HD6417727F100CV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.8V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1.8V, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417727F100CV can be used for catalog matching and distributor lookup.

MCU 32-bit RISC ROMLess 1.8V/3.3V 240-Pin HQFP Product overview: HD6417727F100CV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.8V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1.8V, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417727F100CV can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD6417727F100CV - 067960-HD6417727F100CV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6417727F100CV
067960-HD6417727F100CV
Embedded - Embedded - Microcontrollers - HD6417727F100CV 067960-HD6417727F100CV
Manufacturer: Renesas Electronics America Win Source Part Number: 067960-HD6417727F100 CV Operating Temp Range: -20C to 75C Mounting: Surface Mount Pin Count: 240 Operating Temperature Classification: Commercial Rad Hardened: No Package Type: HQFP Frequency: 100(MHz) Program Memory Size: Not Required(kB) Program Memory Type: ROMless Operating Temperature (Max): 75C Operating Temperature (Min): -20C Operating Supply Voltage (Max): 2.05/3.6(V) Operating Supply Voltage (Min): 1.6/2.6(V) Operating Supply Voltage (Typ): 1.8/3.3(V) Interface Type: SCI/USB Programmable: No Frequency (Max): 100 MHz Family Name: HD6417727 Device Core Size: 32(b) On-Chip DAC: 2-chx8-bit Total Internal Ram Size: 16KB(kB) Number of Timers - General Purpose: 4 Cpu Family: SuperH On-Chip ADC: 6-chx10-bit Instruction Set Architecture: RISC # I/Os (Max): 13 Alternative Parts (Cross-Reference): HD6417727X100CV; Introduction Date: March 03, 2008 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 067960-HD6417727F100CV
Operating Temp Range: -20C to 75C
Mounting: Surface Mount
Pin Count: 240
Operating Temperature Classification: Commercial
Rad Hardened: No
Package Type: HQFP
Frequency: 100(MHz)
Program Memory Size: Not Required(kB)
Program Memory Type: ROMless
Operating Temperature (Max): 75C
Operating Temperature (Min): -20C
Operating Supply Voltage (Max): 2.05/3.6(V)
Operating Supply Voltage (Min): 1.6/2.6(V)
Operating Supply Voltage (Typ): 1.8/3.3(V)
Interface Type: SCI/USB
Programmable: No
Frequency (Max): 100 MHz
Family Name: HD6417727
Device Core Size: 32(b)
On-Chip DAC: 2-chx8-bit
Total Internal Ram Size: 16KB(kB)
Number of Timers - General Purpose: 4
Cpu Family: SuperH
On-Chip ADC: 6-chx10-bit
Instruction Set Architecture: RISC
# I/Os (Max): 13
Alternative Parts (Cross-Reference): HD6417727X100CV;
Introduction Date: March 03, 2008
ECCN: 3A991
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - HD6417727F100CV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD6417727F100CV
Microcontrollers HD6417727F100CV
SH-3 DSP SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 100MHz ROMless 240-HQFP (32x32)

SH-3 DSP SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 100MHz ROMless 240-HQFP (32x32)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD6417727F100CV 067960-HD6417727F100CV HD6417727F100CV
Product Name 32-bit 1.8V 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD6417727F100CV Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Serial Interface SCI/USB SCI; USB; SCI/USB
Pin Count 240 240
Number 4
ROM Type ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details