Manufacturer: Renesas Electronics America
Win Source Part Number: 204668-HD6417709SF10
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: SuperH? SH7700
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: SH-3
Speed: 100MHz
Package: 208-LQFP
Manufacturer Device Package: 208-LQFP (28x28)
Operating Supply Voltage: 1.55 V ~ 1.95 V
Core Size: 32-Bit
Connectivity: EBI/EMI, FIFO, IrDA, SCI, SmartCard
Peripherals: DMA, POR, WDT
Number of I/O: 96
Program Memory Type: ROMless
RAM Size: 16K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 204668-HD6417709SF100B |
| Product Name | Integrated Circuits(ICs) |