Manufacturer: Keystone Electronics
Win Source Part Number: 858147-7603
Features: Hole Plug 0.500" (12.70mm) 1/2" Steel, Nickel Plated Natural
Package: Bulk
Categories: Hardware
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Other Part Number: 36-7603, 7603K, 7603K-ND, 7603K-NDR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 858147-7603 |
| Product Name | Unclassified - 7603 |