Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD6413002TF10 HD6413002TF10

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062122-HD6413002TF1 0 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062122-HD6413002TF1 0 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD6413002TF10 - 1062122-HD6413002TF10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6413002TF10
1062122-HD6413002TF10
Embedded - Embedded - Microcontrollers - HD6413002TF10 1062122-HD6413002TF10
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062122-HD6413002TF1 0 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062122-HD6413002TF10
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage

Buy Now
16-bit 10 MHz Embedded Microcontroller MCU - 685-HD6413002TF10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 10 MHz Embedded Microcontroller MCU
685-HD6413002TF10
16-bit 10 MHz Embedded Microcontroller MCU 685-HD6413002TF10
16-BIT 10 MHz MICROCONTROLLER PQFP100 Product overview: HD6413002TF10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 10 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 10 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6413002TF10 can be used for catalog matching and distributor lookup.

16-BIT 10 MHz MICROCONTROLLER PQFP100 Product overview: HD6413002TF10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 10 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 10 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6413002TF10 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1062122-HD6413002TF10 685-HD6413002TF10
Product Name Embedded - Embedded - Microcontrollers - HD6413002TF10 16-bit 10 MHz Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PILM3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
Application Specific Microcontrollers - CP3BT23Y98AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details